Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.66
|
8,053
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
8,053
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
8,053
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
8,053
in stock
|
Buy Now | |
TE Store
from US$2.21
|
382
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0, UL 94V-1 |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | PC Board Pin Headers Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Conn Plug 20 Pos |Amp Te Connectivity 794210-1 | Newark Electronics |
Pin&Socket Connectors CONN PLUG 20 POS | Rapid Electronics |
TE Connectivity 20P MINI UMNL2 PLUG HSG UL94V0 Pin & Soc | Distrelec |
20P MINI UMNL2 PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 20 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 794210-1 | Internal Number: 794210-1 | 4.14 mm | TE Connectivity | TE Store |
20 Position 163 Centerline 600 V 9.5 A Mate N Lok Free Hanging Plug Housing" | Future Electronics |
Conn Housing PL 20 POS 4.14mm ST Individual | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
HOUSING, 2ROW, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 794210-1?
Additional datasheets, footprints and schematics for 794210-1 are listed on our Part Details page. You can also find images and similar parts to 794210-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794210-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794210-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794210-1 fall under?
The 794210-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794210-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794210-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794210-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794210-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 794210-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794210-1 often in real-time on the comparison pages.
What if I can't find stock of 794210-1?
You can fill out our help required form which you can use to request a quote for 794210-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.