1-794225-0 Rectangular Connectors by TE Connectivity

MINI UMNL2 SOK 30-26AWG LP LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.46
9,356
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
9,356
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.42
9,356
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.39
9,356
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.75
7,600
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Underplating Material Nickel
Contact Mating Area Plating Thickness .76µm, 29.92µin
Underplate Material Thickness 1.27µm, 50µin
Contact Classification Signal
Contact Current Rating (Max) 10.5A
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Diameter 1.73mm, .068in
Contact Termination Area Plating Material Gold
Wire Size 30 – 26AWG, .05 – 1.2mm²
Insulation Diameter .126in, 3.2mm
Accepts Wire Insulation Diameter Range .035 – .05in, .89 – 1.27mm
Operating Voltage 600VAC, 600VDC
Contact Resistance 20mΩ
UL File Number E28476
UL Rating Recognized
UL Flammability Rating UL 94V-2, UL 94V-0
VDE Tested Yes
Agency/Standard VDE, CSA, UL
CSA Rating Certified
CSA File Number LR 7189
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Without
Circuit Application Signal
For Use With Plug Housing
Comment These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY.
Packaging Quantity 1000
Packaging Method Bag
Connector System Wire-to-Wire
Glow Wire Rating Standard Part - Not Glow Wire
Wire/Cable Type Discrete Wire, Stranded
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Pin & Socket Connectors Socket Con 30-26Awg Gold |Amp Te Connectivity 1-794225-0 | Newark Electronics
Pin&Socket Connectors SOCKET CON 30-26AWG Gold | Rapid Electronics
TE Connectivity MINI UMNL2 SOK 30-26AWG LP LF Connector | Distrelec
CONTACT, SOCKET, CRIMP, 30-26AWG, 10.5A | Farnell
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America


1-794225-0 . Unknown Parts by Unknown

CONTACT SOCKET CRIMP 30-26AWG 10.5A

Status: Unknown
Series: Mini-Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini-Universal MATE-N-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
For Use With AMP Mini-Universal MATE-N-LOK Series Housing Connectors
Wire Size AWG Max 26AWG
Wire Size AWG Min 30AWG
Current Rating 10.5A
Contact Material Brass
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-794225-0?

Additional datasheets, footprints and schematics for 1-794225-0 are listed on our Part Details page. You can also find images and similar parts to 1-794225-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-794225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-794225-0 fall under?

The 1-794225-0 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-794225-0 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794225-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-794225-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-794225-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-794225-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-794225-0 often in real-time on the comparison pages.

What if I can't find stock of 1-794225-0?

You can fill out our help required form which you can use to request a quote for 1-794225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay