Prices starting from US$0.0290
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
2,600
|
Buy Now | |
Powell Electronics | US$0.06 |
507,000
|
Buy Now | |
TE Store | US$0.07 |
137,371
|
Buy Now | |
Newark Electronics | US$0.09 |
50,000
|
Buy Now | |
Chip One Stop | US$0.05 |
50,000
|
Buy Now | |
Future Electronics | US$0.0484 |
15,000
|
Buy Now | |
TTI Europe | US$0.0444 |
15,000
|
Buy Now | |
Heilind Electronics | US$0.07 |
7,500
|
Buy Now | |
Power and Signal Group | - |
15,000
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.07 |
-
|
Buy Now | |
element14 | US$0.10 |
-
|
Buy Now | |
Avnet Asia | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.05 |
-
|
Buy Now | |
Distrelec | US$0.09 |
-
|
Buy Now | |
Farnell | US$0.0290 |
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10.5A |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.2mm, .079 – .126in |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL2 SCKT 20-16AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794223-1 | Internal Number: 794223-1 | TE Connectivity | TE Store |
Pin&socket Connectors Pin 24-18 Awg Reel Of 5000 |Amp Te Connectivity 794223-1 | Newark Electronics |
Miniature Universal MATE-N-LOK II 20-16 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Mate-n-lok II,contact,skt,0.50-1.40mm² | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
TE Connectivity - AMP Contacts MINI UMNL2 SCKT 20-16AWG SN | Distrelec |
Where can I find additional details, specifications and documents for a 794223-1?
Additional datasheets, footprints and schematics for 794223-1 are listed on our Part Details page. You can also find images and similar parts to 794223-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794223-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794223-1 fall under?
The 794223-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794223-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794223-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794223-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794223-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 794223-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794223-1 often in real-time on the comparison pages.
What if I can't find stock of 794223-1?
You can fill out our help required form which you can use to request a quote for 794223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.