Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.76
|
312
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
312
in stock
|
Buy Now | |
Distrelec
from US$18.09
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$12.49
|
-
|
Buy Now | |
Avnet America
from US$11.25
|
-
|
Buy Now | |
TE Store
from US$12.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Signal Positions | 0 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 20 |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | 4.14mm, .162in |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Chamfered Edges |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
P&S Connectors HEADER 20 POS R/A GOLD DUAL ROW | Rapid Electronics |
TE Connectivity 20P MINI UMNL R/A HDR ASSY LF Pin & Sock | Distrelec |
20P Mini Umnl R/A Hdr Assy Lf |Amp Te Connectivity 1-794106-1 | Newark Electronics |
Conn Power HDR 20 POS 4.14mm Solder RA Thru-Hole 20 Terminal 1 Port | Avnet America |
20P MINI UMNL R/A HDR ASSY LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 20 | Rectangular Power Connector | Part Number: 1-794106-1 | Internal Number: 1-794106-1 | 4.14 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-794106-1?
Additional datasheets, footprints and schematics for 1-794106-1 are listed on our Part Details page. You can also find images and similar parts to 1-794106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794106-1 fall under?
The 1-794106-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-794106-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794106-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-794106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794106-1 often in real-time on the comparison pages.
What if I can't find stock of 1-794106-1?
You can fill out our help required form which you can use to request a quote for 1-794106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.