Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,850
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
13,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
13,850
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.23
|
-
|
Buy Now |
Contact Diameter | .99mm, .039in |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Classification | Power |
Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10.5A |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2 – 3.2mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Plug or Cap Housing |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine., These contacts can be used in either Mini-Universal MATE-N-LOK 2 Plug or Cap housings ONLY. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
P&s Connectors Mini Umnl2 Pin 20-16Awg 30Au |Amp Te Connectivity 794222-3 | Newark Electronics |
P&S Connectors MINI UMNL2 PIN 20-16AWG 30AU | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity MINI UMNL2 PIN 20-16AWG 30AU Pin & Socke | Distrelec |
Where can I find additional details, specifications and documents for a 794222-3?
Additional datasheets, footprints and schematics for 794222-3 are listed on our Part Details page. You can also find images and similar parts to 794222-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794222-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794222-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794222-3 fall under?
The 794222-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794222-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794222-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794222-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794222-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 794222-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794222-3 often in real-time on the comparison pages.
What if I can't find stock of 794222-3?
You can fill out our help required form which you can use to request a quote for 794222-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.