1-794221-0 Part Information

Details for 1-794221-0 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Underplate Material Thickness 50µin, 1.27µm
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Type Socket
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Current Rating (Max) 10.5A
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Retention Within Housing Without
Wire Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Orientation Straight
Crimp Area Plating Finish Matte
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Wire Size 22 – 18AWG, .3 – .9mm²
Mating Pin Diameter 1mm, .039in
Accepts Wire Insulation Diameter Range 1.5 – 2.39mm, .059 – .094in
Operating Voltage 600VAC, 600VDC
Agency/Standard UL, CSA
CSA Rating Certified
VDE Tested No
UL Rating Recognized
CSA File Number LR 7189
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Plug Housing
Packaging Quantity 4500
Packaging Method Reel
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 0936
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-794221-0?

Additional datasheets, footprints and schematics for 1-794221-0 are listed in our Part Details tab. You can also find the 1-794221-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-794221-0 in the Pricing & Inventory tab next to part details. You can view 1-794221-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-794221-0 fall under?

The 1-794221-0 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-794221-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794221-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-794221-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-794221-0 have stock available?

There is no stock from authorised distributors for 1-794221-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-794221-0 often in real-time on the comparison pages.

What if I can't find stock of 1-794221-0?

You can fill out our help required form which you can use to request a quote for 1-794221-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-794221-0

Loading...
Loading Results for 1-794221-0
We use cookies to improve your experience. See our privacy policy.
Okay