Prices starting from US$0.71
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
VDE Tested | No |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Quantity | 700 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MINI UMNL2 CAP HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 794187-1 | Internal Number: 794187-1 | 4.14 mm | TE Connectivity | TE Store |
Connector Receptacle Housing, 3-Position, 1 Row, White, Mate-N-Lok Series | TE Connectivity 794187-1 | RS Americas |
Connector Housing, Rcpt, 3Pos, 4.14Mm | Newark Electronics |
03POS MINI UMNL2 CAP HOUSING UL94V0 | Future Electronics |
Conn Housing RCP 3 POS 4.14mm ST Loose Piece | Avnet America |
HOUSING, RECEPTACLE, 4.14MM, 3WAY | element14 |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK 2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK 2 Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 794187-1?
Additional datasheets, footprints and schematics for 794187-1 are listed on our Part Details page. You can also find images and similar parts to 794187-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794187-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794187-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794187-1 fall under?
The 794187-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794187-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794187-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794187-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794187-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794187-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794187-1 often in real-time on the comparison pages.
What if I can't find stock of 794187-1?
You can fill out our help required form which you can use to request a quote for 794187-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.