Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.51
|
-
|
Buy Now | |
TE Store
from US$1.51
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Rows | 2 |
Number of Positions | 12 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK 2 Cap Housing/PC Board Pin Headers Header |
Packaging Quantity | 300 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Housing,plug,mini Mate-n-lok,2 row,12Way | RS |
Plug Housing, 12Pos, 2Row, Nylon, Nat | Newark Electronics |
Mini-Universal MATE-N-LOK II 12 Position Crimp Terminal Plug Housing Connector | Future Electronics |
12P MINI UMNL2 PLUG HSG DBLROW | Heilind Electronics |
Conn Housing PL 12 POS 4.14mm ST Individual | Avnet America |
Housing, plug, mini Mate-n-lok,2 row,12Way | TE Connectivity 794198-1 | RS Americas |
HOUSING, 2ROW, 12WAY | element14 |
12P MINI UMNL2 PLUG HSG DBLROW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 12 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 794198-1 | Internal Number: 794198-1 | 4.14 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK 2 Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK 2 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP Mini-Universal MATE-N-LOK 2 Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Current per Contact Max | 10.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
No. of Rows | 3Rows |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 794198-1?
Additional datasheets, footprints and schematics for 794198-1 are listed on our Part Details page. You can also find images and similar parts to 794198-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794198-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794198-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794198-1 fall under?
The 794198-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794198-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794198-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794198-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794198-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for 794198-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794198-1 often in real-time on the comparison pages.
What if I can't find stock of 794198-1?
You can fill out our help required form which you can use to request a quote for 794198-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.