Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$194.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$212.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$208.21
|
8
in stock
|
Buy Now | |
Future Electronics
from US$194.90
|
-
|
Buy Now | |
Avnet America
from US$266.29
|
-
|
Buy Now | |
Rapid Electronics
from US$547.99
|
-
|
Buy Now | |
element14
from US$302.40
|
-
|
Buy Now | |
Boersig
from US$242.33
|
-
|
Buy Now | |
TE Store
from US$230.22
|
-
|
Buy Now | |
Farnell
from US$282.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Crimp Die, 90578-1 Hand Crimp Tool | Newark Electronics |
Die set,Mini Matenlock,26-22awg | RS |
Die Set for Pro Crimp III 26-22 AWG | Future Electronics |
Connector Accessories Compatible Pin Die Set | Avnet America |
TE Connectivity 90758-2 Tool SDE PRO CRIMPER III Hand Tool | Rapid Electronics |
DIE, MINI U/MNL, MINI CPC | element14 |
PROCRIMP DIE MINI UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90758-2 | Internal Number: 90758-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | Tyco 90578-1 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | - |
Crimp Application | D Sub Pins and Sockets |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.15mm² |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 90758-2?
Additional datasheets, footprints and schematics for 90758-2 are listed on our Part Details page. You can also find images and similar parts to 90758-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90758-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90758-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90758-2 fall under?
The 90758-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90758-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90758-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90758-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90758-2 have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 90758-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90758-2 often in real-time on the comparison pages.
What if I can't find stock of 90758-2?
You can fill out our help required form which you can use to request a quote for 90758-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.