Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
485
in stock
|
Buy Now | |
TE Store
from US$0.61
|
40,994
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
17,200
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
15,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
7,412
in stock
|
Buy Now | |
Farnell
from US$0.57
|
7,412
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,565
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,536
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
1,175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
1,035
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
352
in stock
|
Buy Now | |
Boersig
from US$0.64
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,200
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Power Positions | 3 |
Contact Mating Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Insulation Diameter (Max) | 3.2mm, .126in |
PCB Thickness (Recommended) | 1.57in, .062mm |
Width | 13.49mm |
Length | 17.83mm |
Height | 6.35mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | White |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Mating Alignment Type | Chamfered Edges |
PCB Mount Retention Type | Boardlock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.69mm, .145in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MINI-UMNL ASSY VO SNNI* Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 4.14 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-770170-0 | Internal Number: 1-770170-0 | 4.14 mm | TE Connectivity | TE Store |
03P MINI-UMNL ASSY VO SNNI | TTI Europe |
Mini-Universal MATE-N-LOK 3 Position Single Row Through-Hole Straight Pin Header | Future Electronics |
Housing Vertical, 3Way | Newark Electronics |
HOUSING VERTICAL, 3WAY | Farnell |
Conn Power PIN 3 POS 4.14mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
03P MINI-UMNL ASSY VO SNNI* | Heilind Electronics |
TE 1-770170-0 Mini Universal Mate-N-Lok Male Header Vertical Tin 1 x 3P White | Rapid Electronics |
3w vertical pin header Tin | RS |
Socket | Transfer Multisort Elektronik |
Mini-Universal MATE-N-LOK Connector 03P MINI-UMNL ASSY VO SNNI | TE Connectivity 1-770170-0 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | Mini Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current per Contact Max | 10.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 65°C |
Operating Temperature Min | 20°C |
Termination Method | Solder |
Test Voltage | 1500V |
Where can I find additional details, specifications and documents for a 1-770170-0?
Additional datasheets, footprints and schematics for 1-770170-0 are listed on our Part Details page. You can also find images and similar parts to 1-770170-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770170-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770170-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770170-0 fall under?
The 1-770170-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770170-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770170-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770170-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770170-0 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for 1-770170-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770170-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770170-0?
You can fill out our help required form which you can use to request a quote for 1-770170-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.