Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.30
|
31,887
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
7,387
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 11.2A |
Wire Contact Termination Area Plating Material | Tin-Lead |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Wire Size | .3 – .9mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.39mm |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VDC, 600VAC |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL PIN 22-18 AWG AU Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 770903-3 | Internal Number: 770903-3 | TE Connectivity | TE Store |
MINI-UMNL STRIP, MINI UMNL PIN 22-18 AWG AU (4500pcs/rl) | TE Connectivity 770903-3 | RS Americas |
Pin & Socket Connectors Mini Umnl Pin 22-18 |Amp Te Connectivity 770903-3 | Newark Electronics |
Miniature Universal MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity MINI UMNL PIN 22-18 AWG AU Connector Acc | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Plugs Cap Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 11.2A |
Where can I find additional details, specifications and documents for a 770903-3?
Additional datasheets, footprints and schematics for 770903-3 are listed on our Part Details page. You can also find images and similar parts to 770903-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770903-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770903-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770903-3 fall under?
The 770903-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770903-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770903-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770903-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770903-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 770903-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770903-3 often in real-time on the comparison pages.
What if I can't find stock of 770903-3?
You can fill out our help required form which you can use to request a quote for 770903-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.