Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
4,104
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
35,322
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
22,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
22,035
in stock
|
Buy Now | |
TE Store
from US$0.44
|
12,504
in stock
|
Buy Now | |
element14
from US$0.44
|
11,371
in stock
|
Buy Now | |
Farnell
from US$0.48
|
8,015
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
5,887
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
3,420
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
2,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,114
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
128
in stock
|
Buy Now | |
Sager
from US$0.24
|
77
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Crimp Area Plating Finish | Bright |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 9.5A |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Orientation | Straight |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Mating Pin Diameter | 1mm, .039in |
Operating Voltage | 600VDC, 600VAC |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 1-770987-0 Mini Universal Mate-N-Lok Crimp Pin Gold 22-19AWG | Rapid Electronics |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
MINI UMNL PIN 22-18 AWG AU LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Tin 600 VAC | Connector Contact | Part Number: 1-770987-0 | Internal Number: 1-770987-0 | TE Connectivity | TE Store |
CRIMP PIN, 22-18AWG | element14 |
CRIMP PIN, 22-18AWG | Farnell |
Contact,crimp,pin,mini Matenlok,22-18awg | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector Pin, 22-18AWG, Gold, Male, Crimp, Brass Material, Mate-N-Lok Series | TE Connectivity 1-770987-0 | RS Americas |
Contact | Transfer Multisort Elektronik |
Pin & Socket Connectors PIN CONTACT 22-18AWG Gold | Sager |
TE Connectivity Crimp pin 22...18 AWG | Distrelec |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 18 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 1-770987-0?
Additional datasheets, footprints and schematics for 1-770987-0 are listed on our Part Details page. You can also find images and similar parts to 1-770987-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770987-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770987-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770987-0 fall under?
The 1-770987-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770987-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770987-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770987-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770987-0 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, TE Store and element14 have stock available or on a lead time for 1-770987-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770987-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770987-0?
You can fill out our help required form which you can use to request a quote for 1-770987-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.