Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
TE Store
from US$0.43
|
11,696
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
8,533
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
4,536
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,511
in stock
|
Buy Now | |
element14
from US$0.62
|
1,511
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,497
in stock
|
Buy Now | |
Powell Electronics
from US$0.48
|
1,067
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 9.5A |
---|---|
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Crimp Area Plating Finish | Bright |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | .059 – .094in, 1.5 – 2.39mm |
Mating Pin Diameter | .039in, 1mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL PIN 22-18 AWG AU LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 770987-3 | Internal Number: 770987-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Contacts MINI UMNL PIN 22-18 AWG AU LP | Distrelec |
Connector Soft Shell Pin Mini-Universal MATE-N-LOK 9.5 A 600 VAC Brass | TE Connectivity 770987-3 | RS Americas |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Connector, Soft Shell | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 770987-3?
Additional datasheets, footprints and schematics for 770987-3 are listed on our Part Details page. You can also find images and similar parts to 770987-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770987-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770987-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770987-3 fall under?
The 770987-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770987-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770987-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770987-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770987-3 have stock available?
Authorised distributors including TE Store, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 770987-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770987-3 often in real-time on the comparison pages.
What if I can't find stock of 770987-3?
You can fill out our help required form which you can use to request a quote for 770987-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.