Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E24915-000,
DUL-PIN-22-18AW-UNIV-MNL, 0-0170360-1 |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
15,300
in stock
|
Buy Now | |
Boersig
from US$0.0382
|
884,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0384
|
396,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0482
|
96,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
91,900
in stock
|
Buy Now | |
Avnet America
from US$0.0257
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
67,759
in stock
|
Buy Now | |
Future Electronics
from US$0.0417
|
20,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0482
|
19,200
in stock
|
Buy Now | |
element14
from US$0.07
|
12,757
in stock
|
Buy Now | |
Sager
from US$0.0380
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
10,949
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,274
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,305
in stock
|
Buy Now | |
Avnet Abacus
-
|
128,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0430
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | .8µm |
Contact Current Rating (Max) | 7A |
Mating Pin Diameter | .039in, 1mm |
Wire Size | .3 – .89mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 3.4mm, .134in, 1.5 – 2.4mm, .059 – .094in |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
UNIV M-N-L PIN CONT. AWG22-18 | TTI Europe |
UNIV M-N-L PIN 22-18 AWG | Heilind Electronics |
CONTACT, PIN, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG | TE Connectivity 170360-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact,crimp,pin,Mate-n-lok,22-18awg | RS |
CONTACT, PIN, 22-18 AWG, CRIMP | element14 |
Pin & Socket Connectors SOCKET 22-18AWG Reel of 4000 | Sager |
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 170360-1 | Newark Electronics |
TE Connectivity Crimp pin 18...22 AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Area Size Max | 0.59mm² |
Wire Area Size Min | 0.3mm² |
Where can I find additional details, specifications and documents for a 170360-1?
Additional datasheets, footprints and schematics for 170360-1 are listed on our Part Details page. You can also find images and similar parts to 170360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170360-1 fall under?
The 170360-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170360-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170360-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, RS Americas and Avnet America have stock available or on a lead time for 170360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170360-1 often in real-time on the comparison pages.
What if I can't find stock of 170360-1?
You can fill out our help required form which you can use to request a quote for 170360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.