Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
63,700
in stock
|
Buy Now | |
element14
from US$0.14
|
288,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
253,257
in stock
|
Buy Now | |
Farnell
from US$0.12
|
253,257
in stock
|
Buy Now | |
Boersig
from US$0.08
|
107,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
38,271
in stock
|
Buy Now | |
TE Store
from US$0.15
|
27,066
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
15,860
in stock
|
Buy Now | |
Sager
from US$0.08
|
12,375
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
10,242
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
9,958
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
9,319
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
9,288
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,480
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
3,600
in stock
|
Buy Now | |
Conrad
from US$0.25
|
2,903
in stock
|
Buy Now | |
Powell Electronics
from US$0.14
|
1,964
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,707
in stock
|
Buy Now | |
SOS electronic
from US$0.12
|
750
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,900
in stock
|
Buy Now | |
Sorelec
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Crimp Area Plating Thickness | .8µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Accepts Wire Insulation Diameter Range | .134in, .059 – .094in, 1.5 – 2.4mm, 3.4mm |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
CONTACT, SOCKET, 22AWG TO 18AWG, CRIMP | element14 |
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 170366-1 | Newark Electronics |
Mate-N-Lok socket contact,22-18awg | RS |
TE Connectivity 170366-1 Mini Universal MATE-N-LOK Socket CuZn30 18-22 AWG 9.5A | Rapid Electronics |
MINI UNIVERSAL M-N-L SOCKET LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170366-1 | Internal Number: 170366-1 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Pin & Socket Connectors SKT 22-18 AWG BULK | Sager |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
MINI UNIVERSAL M-N-L SOCKET LP | Heilind Electronics |
Mini-Universal MATE-N-LOK PCB Conn Contact Female Crimp Tin Plating 22 to 18 AWG | TE Connectivity 170366-1 | RS Americas |
TE Connectivity Crimp socket 22...18 AWG | Distrelec |
MINI U-M-N-L SOCKET AWG22-18 | TTI Europe |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Contact Socket Mini-Uni M-N-L AWG22-18 | SOS electronic |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.5mm |
Colour | Clear |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 300V |
Wire Area Size Max | 0.89mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 170366-1?
Additional datasheets, footprints and schematics for 170366-1 are listed on our Part Details page. You can also find images and similar parts to 170366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170366-1 fall under?
The 170366-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170366-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170366-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Boersig and RS have stock available or on a lead time for 170366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170366-1 often in real-time on the comparison pages.
What if I can't find stock of 170366-1?
You can fill out our help required form which you can use to request a quote for 170366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.