Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
37,514
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
82,821
in stock
|
Buy Now | |
element14
from US$0.77
|
35,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
30,092
in stock
|
Buy Now | |
Farnell
from US$0.59
|
30,092
in stock
|
Buy Now | |
Boersig
from US$0.38
|
19,352
in stock
|
Buy Now | |
TE Store
from US$0.70
|
15,354
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
14,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
13,803
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
7,706
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
7,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,533
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
987
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
937
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
918
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
623
in stock
|
Buy Now | |
Conrad
from US$0.78
|
520
in stock
|
Buy Now | |
SOS electronic
from US$0.43
|
87
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Positions | 6 |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .8 – 2in, .8 – 2mm |
Length | 11.8mm |
Width | 9.8mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .163in, 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | No |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
6 CIR UNIV M-N-L CAP | Heilind Electronics |
6 way cable/panel socket Min Mate-N-Lok | RS |
HOUSING, RECEPTACLE, 6 WAY, NYLON | element14 |
Housing, Receptacle, 6 Way, Nylon | Newark Electronics |
6 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 172160-1 | Internal Number: 172160-1 | 4.2 mm | TE Connectivity | TE Store |
Mini-Universal MATE-N-LOK Series 6 Position Positive Lock Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Plug | Transfer Multisort Elektronik |
TE Connectivity 172160-1 Mini-Universal MATE-N-LOK Snap-in Crimp Housing 6 Pin | Rapid Electronics |
Connector Soft Shell 6 600 VAC Receptacle (Cap) Double-Row Nylon Natural | TE Connectivity 172160-1 | RS Americas |
TE Connectivity Socket housing Receptacle / Plug 6 Positions 4.2mm | Distrelec |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Connector Housing Mini-Univ Mate-N-Lok Receptacle M/F 2x3P P4,14mm | SOS electronic |
Pin & Socket Connectors 6 CIR UNIV CAP | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 11.8mm |
External Length / Height | 23.7mm |
External Width | 22mm |
Material | Nylon |
No. of Rows | 2Rows |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 172160-1?
Additional datasheets, footprints and schematics for 172160-1 are listed on our Part Details page. You can also find images and similar parts to 172160-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172160-1 fall under?
The 172160-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172160-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172160-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172160-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172160-1 have stock available?
Authorised distributors including Heilind Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 172160-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172160-1 often in real-time on the comparison pages.
What if I can't find stock of 172160-1?
You can fill out our help required form which you can use to request a quote for 172160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.