Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
31,403
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0347
|
20
in stock
|
Buy Now | |
Conrad
from US$6.37
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11.2A |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 1mm, .039in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines. |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin and Socket Connectors MINI UMNL SOCK 26-22 | Future Electronics |
MINI UMNL SOCK 26-22 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770902-4 | Internal Number: 770902-4 | TE Connectivity | TE Store |
Mini Umnl Sock 26-22 Awg Sn |Amp Te Connectivity 770902-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 770902-4?
Additional datasheets, footprints and schematics for 770902-4 are listed on our Part Details page. You can also find images and similar parts to 770902-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770902-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770902-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770902-4 fall under?
The 770902-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770902-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770902-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 770902-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770902-4 have stock available?
Authorised distributors including Future Electronics, TE Store, Powell Electronics, Chip One Stop and Conrad have stock available or on a lead time for 770902-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770902-4 often in real-time on the comparison pages.
What if I can't find stock of 770902-4?
You can fill out our help required form which you can use to request a quote for 770902-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.