770834-3 Part Information

Details for 770834-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 2.54µm, 100µin
Crimp Area Plating Thickness 2.54µm, 100µin
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Type Socket
Contact Current Rating (Max) 11.2A
Wire Contact Termination Area Plating Material Tin-Lead
Contact Base Material Brass
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Retention Within Housing With
Underplate Material Thickness 50µin, 1.27µm
Contact Orientation Straight
Crimp Area Plating Finish Bright
Contact Termination Area Plating Material Tin-Lead
Accepts Wire Insulation Diameter Range .035 – .05in, .89 – 1.27mm
Mating Pin Diameter 1mm, .039in
Wire Size 30 – 26AWG, .05 – .15mm²
Operating Voltage 600VAC, 600VDC
Contact Resistance 20
UL File Number E28476
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA File Number LR 7189
CSA Rating Certified
VDE Tested No
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Comment HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine.
For Use With Plug Housing
Wire/Cable Type Discrete Wire
Wire Type Stranded
Packaging Method Reel
Packaging Quantity 10000
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Product Type Contact
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
Not applicable for solder process capability
Status: Active
Product Code: 1312
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • MINI UMNL SOCKET AU | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770834-3?

Additional datasheets, footprints and schematics for 770834-3 are listed in our Part Details tab. You can also find the 770834-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770834-3 in the Pricing & Inventory tab next to part details. You can view 770834-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770834-3 fall under?

The 770834-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 770834-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770834-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 770834-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770834-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 770834-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770834-3 often in real-time on the comparison pages.

What if I can't find stock of 770834-3?

You can fill out our help required form which you can use to request a quote for 770834-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 770834-3

Loading...
Loading Results for 770834-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us