Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Crimp Area Plating Finish | Bright |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 600VDC, 600VAC |
VDE Tested | No |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | HDM Applicator part number ending in -3 is used on AMPOMATOR CLS Machine with T or G Terminators, -4 is used on AMP-O-LECTRIC Model K Machine, -5 is used on AMP-O-LECTRIC Model G Machines. |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mini Umnl Pin 26-22 Awg Au |Amp Te Connectivity 770901-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Special Order: MINI UMNL PIN 26-22 AWG AU Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold Tin-Lead 600 VAC | Connector Contact | Part Number: 770901-3 | Internal Number: 770901-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 770901-3?
Additional datasheets, footprints and schematics for 770901-3 are listed on our Part Details page. You can also find images and similar parts to 770901-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770901-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770901-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770901-3 fall under?
The 770901-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770901-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770901-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770901-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770901-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 770901-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770901-3 often in real-time on the comparison pages.
What if I can't find stock of 770901-3?
You can fill out our help required form which you can use to request a quote for 770901-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.