Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
15,907
in stock
|
Buy Now | |
Boersig
from US$0.72
|
9,499
in stock
|
Buy Now | |
TE Store
from US$1.03
|
8,828
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
3,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
3,610
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
3,181
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
750
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
463
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
394
in stock
|
Buy Now | |
Conrad
from US$1.22
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
30
in stock
|
Buy Now | |
element14
from US$0.77
|
8
in stock
|
Buy Now | |
Farnell
from US$0.76
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$0.75
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.14in, .162mm |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MINI UMNL CAP HSG | Heilind Electronics |
06P MINI UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 794940-1 | Internal Number: 794940-1 | 4.14 mm | TE Connectivity | TE Store |
TE 794940-1 Mini Universal Mate-N-Lok Pin Housing Sealed 2 x 3P Natural | Rapid Electronics |
TE Connectivity Crimp housing Receptacle / Plug 6 Positions 4.14mm | Distrelec |
Plug And Socket Connector Housing | Newark Electronics |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Connector Nylon (Housing) 6 Natural RoHS Compliant ELV Compliant | TE Connectivity 794940-1 | RS Americas |
6w Socket White UL 94 V-0 (splashproof) | RS |
RECEPTACLE, SEALED, 6WAY | element14 |
MATE-N-LOK 6 Position 0.163 Centerline Sealed Receptacle Housing" | Future Electronics |
Conn Housing RCP 6 POS 4.14mm ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794940-1?
Additional datasheets, footprints and schematics for 794940-1 are listed on our Part Details page. You can also find images and similar parts to 794940-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794940-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794940-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794940-1 fall under?
The 794940-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794940-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794940-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794940-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794940-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 794940-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794940-1 often in real-time on the comparison pages.
What if I can't find stock of 794940-1?
You can fill out our help required form which you can use to request a quote for 794940-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.