Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DUL-PIN-22-18AW-S/M-UMNL,
E25278-000 |
Prices starting from US$0.0364
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0409
|
443,692
in stock
|
Buy Now | |
TE Store
from US$0.06
|
302,257
in stock
|
Buy Now | |
TTI Europe
from US$0.0368
|
279,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
198,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
189,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0364
|
189,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0430
|
90,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0409
|
73,948
in stock
|
Buy Now | |
Avnet America
from US$0.0449
|
72,000
in stock
|
Buy Now | |
element14
from US$0.15
|
33,871
in stock
|
Buy Now | |
Farnell
from US$0.06
|
33,871
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
12,375
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,473
in stock
|
Buy Now | |
Avnet Abacus
-
|
76,500
in stock
|
Buy Now | |
Compona
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 11.2A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Wire Size | .3 – .9mm², 22 – 18AWG |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI UMNL PIN 22-18 AWG SN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770903-1 | Internal Number: 770903-1 | Alias Number: DUL-PIN-22-18AW-S/M-UMNL | TE Connectivity | TE Store |
TE 770903-1 Mini Universal Mate-N-Lok Crimp Pin Pre-Tin 22-18AWG | Rapid Electronics |
Mini Umnl Pin 22-18 Awg Sn |Amp Te Connectivity 770903-1 | Newark Electronics |
Miniature Universal MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, CRIMP, PIN, 22-18AWG, | element14 |
Connector Pin, Tin, Crimp, Brass Material, 18-22AWG, Stamped, Mate-N-Lok Series | TE Connectivity 770903-1 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 11.2A, 22 ... 18AWG | Distrelec |
Contact,pin,mini universal,22-18awg | RS |
Pin & Socket Connectors PIN 22-18 AWG REEL | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Miniature Circular Plastic Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 770903-1?
Additional datasheets, footprints and schematics for 770903-1 are listed on our Part Details page. You can also find images and similar parts to 770903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770903-1 fall under?
The 770903-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770903-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770903-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Rapid Electronics and Newark Electronics have stock available or on a lead time for 770903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770903-1 often in real-time on the comparison pages.
What if I can't find stock of 770903-1?
You can fill out our help required form which you can use to request a quote for 770903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.