Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
Avnet America
from US$0.57
|
22,136
in stock
|
Buy Now | |
TE Store
from US$0.85
|
13,899
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Rapid Electronics
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.14in, .162mm |
Number of Positions | 16 |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | 37.24mm |
Width | 23.7mm |
Height | 15.21mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Centerline (Pitch) | .162in, 4.14mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Sealed Cap Housing |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Conn Housing PL 16 POS 4.14mm ST Individual | Avnet America |
16P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 16 | Rectangular Power Connector | Part Number: 794824-1 | Internal Number: 794824-1 | 4.14 mm | TE Connectivity | TE Store |
Product Range:- | Newark Electronics |
16 Position Dual Row 4.14 mm Wire to Wire Mate-N-Lok Housing | Future Electronics |
TE 794824-1 Mini Universal Mate-N-Lok Socket Housing 2 x 8P Natural | Rapid Electronics |
UNIVERSAL MATE-N-LOK | RS Americas |
CONNECTOR HOUSING, PLUG, 16POS, 4.14MM | Farnell |
Where can I find additional details, specifications and documents for a 794824-1?
Additional datasheets, footprints and schematics for 794824-1 are listed on our Part Details page. You can also find images and similar parts to 794824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794824-1 fall under?
The 794824-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794824-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794824-1 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Future Electronics and Rapid Electronics have stock available or on a lead time for 794824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794824-1 often in real-time on the comparison pages.
What if I can't find stock of 794824-1?
You can fill out our help required form which you can use to request a quote for 794824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.