1586404-1 Power Connectors by TE Connectivity

16P MINI UMNL CAP HSG SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Row-to-Row Spacing .163in, 4.14mm
Number of Rows 2
Number of Positions 16
Number of Signal Positions 0
Number of Power Positions 16
Contact Retention Without
Operating Voltage 600VAC, 600VDC
Centerline (Pitch) 4.14mm, .163in
UL Flammability Rating UL 94V-0
Housing Color Natural
Housing Material Nylon 66/6
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Connector System Wire-to-Wire
Housing Type Cap Housing
Sealable No
Contact Type Pin
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 194°F, -40 – 90°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586404-1?

Additional datasheets, footprints and schematics for 1586404-1 are listed on our Part Details page. You can also find images and similar parts to 1586404-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586404-1 fall under?

The 1586404-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1586404-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586404-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586404-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586404-1 have stock available?

There is no stock from authorised distributors for 1586404-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586404-1 often in real-time on the comparison pages.

What if I can't find stock of 1586404-1?

You can fill out our help required form which you can use to request a quote for 1586404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay