Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172341-1 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
7,871
in stock
|
Buy Now | |
TE Store
from US$0.60
|
2,583
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
2,094
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
628
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
611
in stock
|
Buy Now | |
element14
from US$0.46
|
611
in stock
|
Buy Now | |
Farnell
from US$0.48
|
611
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Row-to-Row Spacing | 4.2mm, .163in |
Number of Positions | 12 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Insertion Force | 9kg |
MINI UMNL PLUG HOUSING 12P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 172341-1 | Internal Number: 172341-1 | Alias Number: 0-0172341-1 | 4.2 mm | TE Connectivity | TE Store |
UNIV M-N-L HSG | Heilind Electronics |
Housing,plug,Mate-n-lok,12 Way,Natural | RS |
Plug Housing, 12Pos, 3Row, Nylon6.6, Nat | Newark Electronics |
PLUG HOUSING, 12WAY | element14 |
Pin&Socket Connectors FREE HNG PLUG 12P | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Mini-Universal MATE-N-LOK Series 12 Position Positive Lock Plug Housing | Future Electronics |
Conn Housing PL 12 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Mini-Universal MATE-N-LOK SER 4.2mm Pitch 12Way 3 Row Male Straight PCB Housing | TE Connectivity 172341-1 | RS Americas |
TE Connectivity Pin housing Plug / Socket 12 Positions 4.2mm | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL 94V-2 |
Colour | Clear |
Current Rating | 5A |
De-mating Force | 0.5N |
Flammability Rating | UL94V-2 |
Material | Polyamid 6.6 |
Mating Force | 4N |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 172341-1?
Additional datasheets, footprints and schematics for 172341-1 are listed on our Part Details page. You can also find images and similar parts to 172341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172341-1 fall under?
The 172341-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172341-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172341-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 172341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172341-1 often in real-time on the comparison pages.
What if I can't find stock of 172341-1?
You can fill out our help required form which you can use to request a quote for 172341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.