Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
6,700
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
132,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
17,328
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
3,800
in stock
|
Buy Now | |
element14
from US$0.27
|
354
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Pin Diameter | 1mm, .039in |
Wire Size | .3 – .89mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | .059 – .094in, 3.4mm, 1.5 – 2.4mm, .134in |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug or Cap Housing |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MINI UMNL PIN AWG 22-18 AU30 | TTI Europe |
MINI UNIVERSAL M-N-L PIN | Heilind Electronics |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MINI UNIVERSAL M-N-L PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold 600 VAC | Connector Contact | Part Number: 170360-3 | Internal Number: 170360-3 | TE Connectivity | TE Store |
P&S Connectors SKT 20-14 AWG .0126 Reel of 4000 | Rapid Electronics |
TE Connectivity - AMP Power Contact MINI UNIVERSAL M-N-L PIN | Distrelec |
CONTACT, PIN, 18AWG, CRIMP | Farnell |
Contact,crimp,pin,mini Matenlok,22-18awg | RS |
MIN-UMNL CONT STP-ID, MINI UNIVERSAL M-N-L PIN | TE Connectivity 170360-3 | RS Americas |
CONTACT, AWG22-18 | element14 |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Pin Contact, Crimp Contact, 22 AWG Min, 18 AWG Max, 1.00 mm Contact Dia, 7A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Plug or Cap Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 170360-3?
Additional datasheets, footprints and schematics for 170360-3 are listed on our Part Details page. You can also find images and similar parts to 170360-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170360-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170360-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170360-3 fall under?
The 170360-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170360-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170360-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170360-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170360-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 170360-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170360-3 often in real-time on the comparison pages.
What if I can't find stock of 170360-3?
You can fill out our help required form which you can use to request a quote for 170360-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.