Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
81,407
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0427
|
906,000
in stock
|
Buy Now | |
Boersig
from US$0.0352
|
776,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0427
|
139,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
96,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
45,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
39,587
in stock
|
Buy Now | |
element14
from US$0.0448
|
14,500
in stock
|
Buy Now | |
Farnell
from US$0.0460
|
14,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0392
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0409
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0450
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0294
|
-
|
Buy Now | |
Sager
from US$0.0280
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 7A |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 2.4mm, .079 – .126in, .094in, 2 – 3.2mm |
Mating Pin Diameter | 1mm, .039in |
Wire Size | .5 – 1.3mm², 20 – 16AWG |
Operating Voltage | 600VAC, 600VDC |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire Type | Stranded |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MINI U-M-N-L SOCKET CONTACT | Heilind Electronics |
P&S Connectors SKT 22-18 BR/AU Reel of 4000 | Rapid Electronics |
Contact,crimp,rec,mini Matenlok,20-16awg | RS |
MINI U-M-N-L SOCKET CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 171637-1 | Internal Number: 171637-1 | TE Connectivity | TE Store |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, SOCKET, 20-16AWG, REEL | element14 |
MATE-N-LOK 20-16 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 20-16 AWG | TE Connectivity 171637-1 | RS Americas |
Socket Contact, Crimp Contact, 20 AWG Min, 16 AWG Max, 0.99 mm | Carlton-Bates |
TE Connectivity Crimp Contact 16...20 AWG | Distrelec |
Pin & Socket Connectors SKT 22-18 BR/AU Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size (AWG) | 20AWG to 16AWG |
Where can I find additional details, specifications and documents for a 171637-1?
Additional datasheets, footprints and schematics for 171637-1 are listed on our Part Details page. You can also find images and similar parts to 171637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171637-1 fall under?
The 171637-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 171637-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171637-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 171637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171637-1 often in real-time on the comparison pages.
What if I can't find stock of 171637-1?
You can fill out our help required form which you can use to request a quote for 171637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.