Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
134,300
in stock
|
Buy Now | |
TE Store
from US$0.09
|
231,440
in stock
|
Buy Now | |
Boersig
from US$0.0467
|
96,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,440
in stock
|
Buy Now | |
element14
from US$0.14
|
3,440
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,440
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0472
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 7A |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Crimp Area Plating Thickness | .8µm |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Type | Socket |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, 3.4mm, .134in, .059 – .094in |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MINI UNIVERSAL M-N-L SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170362-4 | Internal Number: 170362-4 | TE Connectivity | TE Store |
Contact, Socket, 22-18AWG, Mate-n-Lok | RS |
Pin&Socket Connectors MINI UNIVERSAL M N L | Rapid Electronics |
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 170362-4 | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
TE Connectivity Crimp Contact 18...22 AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Plug Housing |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 170362-4?
Additional datasheets, footprints and schematics for 170362-4 are listed on our Part Details page. You can also find images and similar parts to 170362-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170362-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170362-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170362-4 fall under?
The 170362-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170362-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170362-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170362-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170362-4 have stock available?
Authorised distributors including TE Store, RS, Boersig, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170362-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170362-4 often in real-time on the comparison pages.
What if I can't find stock of 170362-4?
You can fill out our help required form which you can use to request a quote for 170362-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.