Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
515
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
22,785
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
4,557
in stock
|
Buy Now | |
TE Store
from US$0.99
|
3,628
in stock
|
Buy Now | |
Sager
from US$0.71
|
2,809
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
1,198
in stock
|
Buy Now | |
Boersig
from US$0.90
|
880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
835
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
295
in stock
|
Buy Now | |
element14
from US$0.83
|
1
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Positions | 14 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
14P MINI UMNL PLUG HSG | Heilind Electronics |
14P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 14 | Rectangular Power Connector | Part Number: 770582-1 | Internal Number: 770582-1 | 4.14 mm | TE Connectivity | TE Store |
Pin & Socket Connectors FREE HANGING PLG 14P | Sager |
MATE-N-LOK 14 Position Positive Lock Free Hanging Plug Housing | Future Electronics |
Pin&Socket Connectors FREE HANGING PLG 14P | Rapid Electronics |
TE Connectivity 14P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
Housing,plug,mini Mate-n-lok,2 row,14Way | RS |
Pin & Socket Connectors Free Hanging Plg 14P |Amp Te Connectivity 770582-1 | Newark Electronics |
CONNECTOR, RECEPT | element14 |
Conn Housing M 14 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
MINI-UMNL PLG HSG, 14P MINI UMNL PLUG HSG | TE Connectivity 770582-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 14Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 770582-1?
Additional datasheets, footprints and schematics for 770582-1 are listed on our Part Details page. You can also find images and similar parts to 770582-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770582-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770582-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770582-1 fall under?
The 770582-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770582-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770582-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770582-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770582-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Sager and Future Electronics have stock available or on a lead time for 770582-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770582-1 often in real-time on the comparison pages.
What if I can't find stock of 770582-1?
You can fill out our help required form which you can use to request a quote for 770582-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.