Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172329-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
138
in stock
|
Buy Now | |
TE Store
from US$0.27
|
33,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
15,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
15,250
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
15,250
in stock
|
Buy Now | |
element14
from US$0.43
|
3,793
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,793
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,227
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
286
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
VDE Tested | No |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 3.3kg |
MINI UNIVERSAL MATE-N-LOK CAP HOUSING 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 172329-1 | Internal Number: 172329-1 | Alias Number: 0-0172329-1 | 4.2 mm | TE Connectivity | TE Store |
Pin&socket Connectors Hsg Cap 1X03C Pnl V2 |Amp Te Connectivity 172329-1 | Newark Electronics |
TE Connectivity MINI UNIVERSAL MATE-N-LOK CAP HOUSING 3P | Distrelec |
SOCKET HOUSING, 3WAY | element14 |
UNIV M-N-L HSG 1X3P NAT UL94V2 | TTI Europe |
UNIV M-N-L HSG | Heilind Electronics |
Housing,cap PM,Mate-n-lok,3 Way,Natural | RS |
Mini Universal Mate-N-Lok Housing, Receptacle, 3 Position | TE Connectivity 172329-1 | RS Americas |
Conn Housing RCP 3 POS 4.2mm Crimp ST Loose Piece | Avnet America |
UNIV M-N-L HSG | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL 94V-2 |
Colour | Clear |
Current Rating | 5A |
De-mating Force | 0.5N |
Flammability Rating | UL94V-2 |
Material | Polyamid 6.6 |
Mating Force | 4N |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 172329-1?
Additional datasheets, footprints and schematics for 172329-1 are listed on our Part Details page. You can also find images and similar parts to 172329-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172329-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172329-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172329-1 fall under?
The 172329-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172329-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172329-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172329-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172329-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 172329-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172329-1 often in real-time on the comparison pages.
What if I can't find stock of 172329-1?
You can fill out our help required form which you can use to request a quote for 172329-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.