770985-3 Part Information

Details for 770985-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Brass
Underplate Material Thickness 50µin, 1.27µm
Contact Current Rating (Max) 9.5A
Crimp Area Plating Thickness 100µin, 2.54µm
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Termination Area Plating Material Tin-Lead
Contact Underplating Material Nickel
Crimp Area Plating Finish Bright
Wire Contact Termination Area Plating Material Tin-Lead
Contact Retention Within Housing With
Contact Orientation Straight
Mating Pin Diameter 1mm, .039in
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Wire Size .12 – .4mm², 26 – 22AWG
Operating Voltage 600VDC, 600VAC
VDE Tested No
UL File Number E28476
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
CSA Rating Certified
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
For Use With Plug or Cap Housing
Wire Type Stranded
Wire/Cable Type Discrete Wire
Packaging Quantity 1000
Packaging Method Bag/Box
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
Not applicable for solder process capability
Status: Active
Product Code: 1312
Global Product Line: 238
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMP Mini MATE-N-LOK Series Housing Connectors; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 770985-3?

Additional datasheets, footprints and schematics for 770985-3 are listed in our Part Details tab. You can also find the 770985-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 770985-3 in the Pricing & Inventory tab next to part details. You can view 770985-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 770985-3 fall under?

The 770985-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 770985-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 770985-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 770985-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 770985-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 770985-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 770985-3 often in real-time on the comparison pages.

What if I can't find stock of 770985-3?

You can fill out our help required form which you can use to request a quote for 770985-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 770985-3

Loading...
Loading Results for 770985-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us