Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
61.285.00,
0-0170359-1 |
Prices starting from US$0.0399
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
26,794
|
Buy Now | |
Rapid Electronics | US$0.06 |
1,170,000
|
Buy Now | |
TE Store | US$0.09 |
104,524
|
Buy Now | |
Boersig | US$0.0442 |
96,000
|
Buy Now | |
TTI Europe | US$0.0399 |
84,000
|
Buy Now | |
Avnet America | US$0.05 |
48,000
|
Buy Now | |
Heilind Electronics | US$0.07 |
36,000
|
Buy Now | |
Farnell | US$0.07 |
30,000
|
Buy Now | |
Newark Electronics | US$0.0440 |
24,955
|
Buy Now | |
element14 | US$0.14 |
24,955
|
Buy Now | |
Chip One Stop | US$0.06 |
24,000
|
Buy Now | |
Distrelec | US$0.05 |
15,360
|
Buy Now | |
Heilind Electronics Asia | US$0.07 |
8,400
|
Buy Now | |
Dalroad Norslo | US$0.06 |
6,000
|
Buy Now | |
Avnet Abacus | - |
24,000
|
Buy Now | |
Future Electronics | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.11 |
-
|
Buy Now | |
Avnet Asia | US$0.06 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Contact Current Rating (Max) | 7A |
---|---|
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Type | Pin |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Tin |
Crimp Area Plating Thickness | .8µm |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Tin |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug or Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Pin&Socket Connectors PIN 26-22 REEL | Rapid Electronics |
UNIV M-N-L PIN 26-22 AWG Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170359-1 | Internal Number: 170359-1 | Alias Number: 0-0170359-1 | TE Connectivity | TE Store |
UNIV M-N-L PIN AWG26-22 SN | TTI Europe |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIV M-N-L PIN 26-22 AWG | Heilind Electronics |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
Contact,crimp,pin,Mate-n-lok,26-22awg | RS |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 11.2A, 26 ... 22AWG | Distrelec |
Terminal Pin Mini Universal Mate-N-Lok | Dalroad Norslo |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
MIN-UMNL CONT STP-ID, UNIV M-N-L PIN 26-22 AWG | TE Connectivity 170359-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 170359-1?
Additional datasheets, footprints and schematics for 170359-1 are listed on our Part Details page. You can also find images and similar parts to 170359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170359-1 fall under?
The 170359-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170359-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170359-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Boersig, TTI Europe and Avnet America have stock available or on a lead time for 170359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170359-1 often in real-time on the comparison pages.
What if I can't find stock of 170359-1?
You can fill out our help required form which you can use to request a quote for 170359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.