170361-3 Power Connectors by TE Connectivity

MINI UNIVERSAL M-N-L SOCKET

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.38
1,300
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.39
113,107
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.30
72,000
in stock
Buy Now
Logo for element14
element14
from US$0.37
36,677
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.29
36,000
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.35
31,969
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
24,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
12,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.35
7,241
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.35
6,394
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
5,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.33
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Orientation Straight
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Contact Type Socket
端子の下地めっきの材料 Nickel
Contact Termination Area Plating Material Nickel
Wire Contact Termination Area Plating Material Nickel
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Material Gold
Contact Retention Within Housing With
Contact Base Material Brass
Mating Pin Diameter 1mm, .039in
Wire Size .12 – .35mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Operating Voltage 600VDC, 600VAC
UL Rating Recognized
Agency/Standard UL, CSA
UL File Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA File Number LR 7189
CSA Rating Certified
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
For Use With Plug Housing
Wire/Cable Type Discrete Wire
Wire Type Stranded
Packaging Method Reel
Packaging Quantity 6000
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

MINI UNIVERSAL M-N-L SOCKET Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold 600 VAC | Connector Contact | Part Number: 170361-3 | Internal Number: 170361-3 | TE Connectivity | TE Store
CONTACT, SOCKET, 26-22AWG, CRIMP | element14
Pin&Socket Connectors SKT 26-22 AWG REEL | Rapid Electronics
MINI UNIVERSAL M-N-L SOCKET | Heilind Electronics
TE Connectivity MINI UNIVERSAL M-N-L SOCKET Connector Ac | Distrelec
Contact, Socket, 26-22Awg, Crimp | Newark Electronics
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics
Contact SKT Crimp ST Cable Mount Strip | Avnet America
Contact,crimp,rec,mini Matenlok,26-22awg | RS
MIN-UMNL CONT STP-ID, MINI UNIVERSAL M-N-L SOCKET | TE Connectivity 170361-3 | RS Americas


170361-3 Connectors by Unknown

CONTACT SOCKET 26-22AWG CRIMP

Status: Unknown
Series: Mini Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Mini Universal MATE-N-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With AMP Mini-Universal MATE-N-LOK Series Housing Connectors
Wire Size AWG Min 26AWG
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170361-3?

Additional datasheets, footprints and schematics for 170361-3 are listed on our Part Details page. You can also find images and similar parts to 170361-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170361-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170361-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170361-3 fall under?

The 170361-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 170361-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170361-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 170361-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170361-3 have stock available?

Authorised distributors including TE Store, Boersig, element14, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 170361-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170361-3 often in real-time on the comparison pages.

What if I can't find stock of 170361-3?

You can fill out our help required form which you can use to request a quote for 170361-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay