Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
8,500
in stock
|
Buy Now | |
Boersig
from US$0.17
|
188,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
42,792
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
32,644
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
11,480
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
8,558
in stock
|
Buy Now | |
TE Store
from US$0.27
|
8,031
in stock
|
Buy Now | |
Sager
from US$0.21
|
8,000
in stock
|
Buy Now | |
element14
from US$0.64
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.26
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,637
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Nickel |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Barrel Type | Open Barrel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, .134in, .059 – .094in, 3.4mm |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Operating Voltage | 600VDC, 600VAC |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MINI UNIVERSAL M-N-L SOCKET | Heilind Electronics |
MINI U-M-N-L SOCKET AWG22-18 | TTI Europe |
TE Connectivity - AMP Crimp Terminal, Receptacle, Gold, 7A, 22 ... 18AWG | Distrelec |
Contact,crimp,rec,mini Matenlok,22-18awg | RS |
MINI UNIVERSAL M-N-L SOCKET Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold 600 VAC | Connector Contact | Part Number: 170362-3 | Internal Number: 170362-3 | TE Connectivity | TE Store |
Pin & Socket Connectors SOCKET 24-18 AWG Reel of 4000 | Sager |
CRIMP CONTACT, SOCKET, 22-18AWG | element14 |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
P&S Connectors SOCKET 24-18 AWG Reel of 4000 | Rapid Electronics |
MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
CONTACT, SOCKET, MINI-UNIVERSAL MATE-N-LOK, 22-18 AWG | TE Connectivity 170362-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 9.5A |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 170362-3?
Additional datasheets, footprints and schematics for 170362-3 are listed on our Part Details page. You can also find images and similar parts to 170362-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170362-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170362-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170362-3 fall under?
The 170362-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170362-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170362-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170362-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170362-3 have stock available?
Authorised distributors including Boersig, Avnet America, Heilind Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 170362-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170362-3 often in real-time on the comparison pages.
What if I can't find stock of 170362-3?
You can fill out our help required form which you can use to request a quote for 170362-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.