Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
59,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
540,963
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
540,963
in stock
|
Buy Now | |
Farnell
from US$0.12
|
431,400
in stock
|
Buy Now | |
element14
from US$0.12
|
157,403
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
135,871
in stock
|
Buy Now | |
Boersig
from US$0.06
|
81,766
in stock
|
Buy Now | |
TE Store
from US$0.13
|
39,547
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
23,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
9,883
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
6,295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,059
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,936
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
899
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
811
in stock
|
Buy Now | |
SOS electronic
from US$0.06
|
340
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,400
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Current Rating (Max) | 7A |
Crimp Area Plating Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Cap and Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors PIN 26-22 BULK | Rapid Electronics |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
CRIMP PIN, 26-22AWG | element14 |
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 170363-1 | Newark Electronics |
Mate-N-Lok pin contact,26-22awg | RS |
MINI UNIVERSAL M-N-L PIN LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170363-1 | Internal Number: 170363-1 | TE Connectivity | TE Store |
UNIV M-N-L PIN AWG26-22 SN | TTI Europe |
MINI UNIVERSAL M-N-L PIN LP | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp pin 22...26 AWG | Distrelec |
Mini-Universal MATE-N-LOK Crimp Pin Conn Male Crimp Tin Plating 26 to 22 AWG | TE Connectivity 170363-1 | RS Americas |
Contact Mini-Uni MATE-N-LOK M Crimp 22-26AWG Brass/Sn | SOS electronic |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Pin & Socket Connectors PIN 26-22 BULK | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Cable Diameter Max | 1.75mm |
Cable Diameter Min | 1.2mm |
Colour | Tin |
Contact Size | 22 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 300V |
Wire Area Size Max | 0.35mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 170363-1?
Additional datasheets, footprints and schematics for 170363-1 are listed on our Part Details page. You can also find images and similar parts to 170363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170363-1 fall under?
The 170363-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170363-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170363-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 170363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170363-1 often in real-time on the comparison pages.
What if I can't find stock of 170363-1?
You can fill out our help required form which you can use to request a quote for 170363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.