Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
24,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0341
|
348,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
256,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
256,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0314
|
256,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
131,487
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0428
|
102,000
in stock
|
Buy Now | |
Boersig
from US$0.0375
|
96,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
24,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0428
|
16,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0461
|
16,000
in stock
|
Buy Now | |
element14
from US$0.09
|
220
in stock
|
Buy Now | |
Farnell
from US$0.08
|
220
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0434
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Crimp Area Plating Thickness | .8µm |
Barrel Type | Open Barrel |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Wire Size | .5 – 1.3mm², 20 – 16AWG |
Accepts Wire Insulation Diameter Range | .079 – .126in, 2.4mm, 2 – 3.2mm, .094in |
Mating Pin Diameter | 1mm, .039in |
Operating Voltage | 600VDC, 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
For Use With | Plug or Cap Housing |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
P&s Connectors Pin 22-18 Br/Au Reel Of 4000 |Amp Te Connectivity 171636-1 | Newark Electronics |
TE 171636-1 Mini Universal Mate-N-Lok Crimp Pin Pre-Tin | Rapid Electronics |
MINI U-M-N-L PIN CONTACT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 171636-1 | Internal Number: 171636-1 | TE Connectivity | TE Store |
MINI U-M-N-L PIN CONTACT | Heilind Electronics |
Contact,crimp,pin,mini Matenlok,20-16awg | RS |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 7A, 20 ... 16AWG | Distrelec |
MATE-N-LOK 20-16 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
CONTACT, AWG20-16 | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
CONTACT, PIN, MINI-UNIVERSAL MATE-N-LOK, 20-16 AWG | TE Connectivity 171636-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 20AWG to 16AWG |
Where can I find additional details, specifications and documents for a 171636-1?
Additional datasheets, footprints and schematics for 171636-1 are listed on our Part Details page. You can also find images and similar parts to 171636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171636-1 fall under?
The 171636-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 171636-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171636-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 171636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171636-1 often in real-time on the comparison pages.
What if I can't find stock of 171636-1?
You can fill out our help required form which you can use to request a quote for 171636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.