Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
22,500
in stock
|
Buy Now | |
element14
from US$0.13
|
3,070
in stock
|
Buy Now | |
TE Store
from US$0.09
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 11.2A |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | 2 – 3.2mm, .079 – .126in |
Wire Size | .5 – 1.4mm², 20 – 16AWG |
Operating Voltage | 600VAC, 600VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Mini Unml Sckt Rohs Compliant: Yes |Amp Te Connectivity 794407-4 | Newark Electronics |
Pin&Socket Connectors MINI UNML SCKT | Rapid Electronics |
TE Connectivity MINI UNML SCKT 20-16 AWG SN Connector Ac | Distrelec |
CONTACT, SOCKET, 16AWG, CRIMP | Farnell |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
MINI UNML SCKT 20-16 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794407-4 | Internal Number: 794407-4 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794407-4?
Additional datasheets, footprints and schematics for 794407-4 are listed on our Part Details page. You can also find images and similar parts to 794407-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794407-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794407-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794407-4 fall under?
The 794407-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794407-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794407-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 794407-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794407-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794407-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794407-4 often in real-time on the comparison pages.
What if I can't find stock of 794407-4?
You can fill out our help required form which you can use to request a quote for 794407-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.