Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-6041 |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
34,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0369
|
175,500
in stock
|
Buy Now | |
Boersig
from US$0.0260
|
157,500
in stock
|
Buy Now | |
Sager
from US$0.0323
|
108,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
106,601
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
81,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
81,000
in stock
|
Buy Now | |
Farnell
from US$0.0361
|
81,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0426
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.0440
|
15,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
3,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0417
|
3,685
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0339
|
1,157
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
875
in stock
|
Buy Now | |
Avnet Abacus
-
|
265,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 11.2A |
Contact Retention Within Housing | With |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Mating Pin Diameter | .71mm, .028in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.39mm, .059 – .094in |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -3 is used on AMP-O-LECTRIC Model G Machine. |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors MINI UMNL SOCKET 22- Reel of 4500 | Sager |
MINI UMNL SOK 22-18 AWG SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770904-1 | Internal Number: 770904-1 | Alias Number: 2-42939-6041 | TE Connectivity | TE Store |
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 770904-1 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 22-18AWG, REEL | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact,crimp,rec,mini Matenlok,22-18awg | RS |
Miniature Universal MATE-N-LOK 22-18 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact Socket, Mini-Universal, 22-18 AWG, MATE-N-LOK Series | TE Connectivity 770904-1 | RS Americas |
TE 770904-1 Mini Universal Mate-N-Lok Crimp Socket Pre-Tin 22-18AWG | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact 18...22 AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mini-Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 9.5A |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 770904-1?
Additional datasheets, footprints and schematics for 770904-1 are listed on our Part Details page. You can also find images and similar parts to 770904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770904-1 fall under?
The 770904-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770904-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770904-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Sager, TE Store and Newark Electronics have stock available or on a lead time for 770904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770904-1 often in real-time on the comparison pages.
What if I can't find stock of 770904-1?
You can fill out our help required form which you can use to request a quote for 770904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.