Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
5,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
57,927
in stock
|
Buy Now | |
TE Store
from US$0.44
|
10,568
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
9,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
9,423
in stock
|
Buy Now | |
Boersig
from US$0.47
|
8,828
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
8,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,266
in stock
|
Buy Now | |
element14
from US$0.43
|
2,745
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
2,242
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,045
in stock
|
Buy Now | |
Conrad
from US$0.75
|
383
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
150
in stock
|
Buy Now | |
Sager
from US$0.28
|
57
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL SOK 26-22AWG AU LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Gold Tin 600 VAC | Connector Contact | Part Number: 1-770986-0 | Internal Number: 1-770986-0 | TE Connectivity | TE Store |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
TE 1-770986-0 Mini Universal Mate-N-Lok Crimp Socket Gold 26-22AWG | Rapid Electronics |
Contact,crimp,rec,mini Matenlok,26-22awg | RS |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, FEMALE, 26AWG | element14 |
Contact, Socket, Mini Universal, 600V, 11.2A, 26-22AWG, Mate-N-Lok Series | TE Connectivity 1-770986-0 | RS Americas |
Content: 1 pc(s) | Conrad |
TE Connectivity Crimp socket 26...22 AWG | Distrelec |
Pin & Socket Connectors SOCKET CON 26-22AWG Gold | Sager |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.75mm |
Cable Diameter Min | 1.2mm |
Contact Size | 22 |
Contact Termination | Solder |
Current Rating | 9.5A |
Gender | Receptacle |
Voltage Rating VAC | 600V |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 1-770986-0?
Additional datasheets, footprints and schematics for 1-770986-0 are listed on our Part Details page. You can also find images and similar parts to 1-770986-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770986-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770986-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770986-0 fall under?
The 1-770986-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770986-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770986-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770986-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770986-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, Heilind Electronics Asia and Boersig have stock available or on a lead time for 1-770986-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770986-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770986-0?
You can fill out our help required form which you can use to request a quote for 1-770986-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.