Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
523
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
11,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
11,180
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
7,832
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
6,000
in stock
|
Buy Now | |
Boersig
from US$0.65
|
5,611
in stock
|
Buy Now | |
TE Store
from US$1.02
|
4,741
in stock
|
Buy Now | |
element14
from US$0.92
|
3,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
3,348
in stock
|
Buy Now | |
Farnell
from US$0.83
|
2,997
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
1,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,636
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
559
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
557
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
262
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
Number of Positions | 15 |
Row-to-Row Spacing | 4.2mm, .165in |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .8 – 2mm, .8 – 2in |
Length | 27.5mm |
Width | 14.55mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
CSA File Number | LR7189 |
CSA Rating | Certified |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
15 CIR UNIV M-N-L CAP | Heilind Electronics |
Pin&Socket Connectors 15P CAP HSG MATRIX | Rapid Electronics |
TE Connectivity 15 CIR UNIV M-N-L CAP Rectangular Power | Distrelec |
MATE-N-LOK Series 15 Position Locking Ramp Male Panel Mount Straight Housing | Future Electronics |
15 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 172163-1 | Internal Number: 172163-1 | 4.2 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, RECECPTACLE, NYLON | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Connector Soft Shell 15 600 VAC Receptacle (Cap) Matrix Nylon Natural | TE Connectivity 172163-1 | RS Americas |
Plug | Transfer Multisort Elektronik |
15 way cable/panel socket Min Mate-N-Lok | RS |
Conn Housing RCP 15 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Pin & Socket Connectors 15P CAP HSG MATRIX | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 15Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 3Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172163-1?
Additional datasheets, footprints and schematics for 172163-1 are listed on our Part Details page. You can also find images and similar parts to 172163-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172163-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172163-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172163-1 fall under?
The 172163-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172163-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172163-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172163-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172163-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Future Electronics and Boersig have stock available or on a lead time for 172163-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172163-1 often in real-time on the comparison pages.
What if I can't find stock of 172163-1?
You can fill out our help required form which you can use to request a quote for 172163-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.