1-172157-9 Part Information
Details for 1-172157-9 by TE Connectivity
Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9190 |
10 | 0.7700 |
25 | 0.7400 |
50 | 0.7100 |
100 | 0.6790 |
500 | 0.5920 |
Stock Information
Details
Part Downloads
Part Specifications
Number of Rows | 1 |
Number of Positions | 2 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Height | 11.8mm |
Width | 10.8mm |
Length | 23.7mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Compatible Parts
Alternative Part Descriptions
- 2CIR MINI U-M-N-L CAP BLCK | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-172157-9?
Additional datasheets, footprints and schematics for 1-172157-9 are listed in our Part Details tab. You can also find the 1-172157-9 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172157-9 in the Pricing & Inventory tab next to part details. You can view 1-172157-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172157-9 fall under?
The 1-172157-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-172157-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172157-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172157-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-172157-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-172157-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172157-9 often in real-time on the comparison pages.
What if I can't find stock of 1-172157-9?
You can fill out our help required form which you can use to request a quote for 1-172157-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.