Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
76,287
in stock
|
Buy Now | |
TE Store
from US$0.24
|
39,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
36,899
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
36,737
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
23,217
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
8,222
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
1,644
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
375
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Length | 23.7mm |
Width | 6.9mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | Natural |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin&Socket Connectors 1 CIR UNIV PLUG | Rapid Electronics |
1 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire 1 | Rectangular Power Connector | Part Number: 172164-1 | Internal Number: 172164-1 | TE Connectivity | TE Store |
1 Cir Univ M-N-L Plug |Amp Te Connectivity 172164-1 | Newark Electronics |
Conn Housing PL 1 POS Crimp ST Loose Piece | Avnet America |
1 CIR UNIV M-N-L PLUG | Heilind Electronics |
Mini UMNL plug style socket housing, 1P | RS |
Mini-Universal MATE-N-LOK Series 1 Position Positive Lock Plug Housing | Future Electronics |
Hsg, Conn, Interconnect System, Cable Plug, 1 Cont, MATE-N-LOK Series, Straight | TE Connectivity 172164-1 | RS Americas |
PLUG HOUSING, 1WAY | element14 |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 5.6mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172164-1?
Additional datasheets, footprints and schematics for 172164-1 are listed on our Part Details page. You can also find images and similar parts to 172164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172164-1 fall under?
The 172164-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172164-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172164-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 172164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172164-1 often in real-time on the comparison pages.
What if I can't find stock of 172164-1?
You can fill out our help required form which you can use to request a quote for 172164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.