Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0770583-1 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
9,600
in stock
|
Buy Now | |
TE Store
from US$0.85
|
6,758
in stock
|
Buy Now | |
element14
from US$0.83
|
5,737
in stock
|
Buy Now | |
Boersig
from US$0.58
|
3,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
3,852
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
710
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
530
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
199
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
180
in stock
|
Buy Now | |
Conrad
from US$1.41
|
32
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Carlton-Bates
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162mm, 4.14in |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MATE-N-LOK 16 Position Positive Lock Free Hanging Plug Housing | Future Electronics |
16P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 16 | Rectangular Power Connector | Part Number: 770583-1 | Internal Number: 770583-1 | Alias Number: 0-0770583-1 | 4.14 mm | TE Connectivity | TE Store |
Product Range:Mini Universal MATE-N-LOK Series | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
HOUSING, MATE-N-LOK, 16WAY | Farnell |
Pin&Socket Connectors 16P MINI UMNL PLUG | Rapid Electronics |
Housing,plug,mini Mate-n-lok,2 row,16Way | RS |
Connector Soft Shell 16 600 VAC Plug Double-Row Nylon Plug White | TE Connectivity 770583-1 | RS Americas |
TE Connectivity 16P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Conn Housing M 16 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
Plug and Socket Connector, 600V AC, 9.5A, 16P, 2 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
Pin & Socket Connectors 16P MINI UMNL PLUG | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 770583-1?
Additional datasheets, footprints and schematics for 770583-1 are listed on our Part Details page. You can also find images and similar parts to 770583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770583-1 fall under?
The 770583-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770583-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770583-1 have stock available?
Authorised distributors including Future Electronics, TE Store, element14, Boersig and Newark Electronics have stock available or on a lead time for 770583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770583-1 often in real-time on the comparison pages.
What if I can't find stock of 770583-1?
You can fill out our help required form which you can use to request a quote for 770583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.