Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
89
in stock
|
Buy Now | |
TE Store
from US$2.31
|
1,498
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
301
in stock
|
Buy Now | |
Boersig
from US$2.12
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$2.32
|
-
|
Buy Now | |
Farnell
from US$2.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 16 |
Number of Power Positions | 16 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .163in, 4.14mm |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 150µin, 3.81µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
PCB Thickness (Recommended) | .062mm, 1.57in |
Height | 12.7mm |
Length | 34.7mm |
Width | 9.8mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Header Type | Shrouded |
Termination Post & Tail Length | .76mm, .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
16P MINI UMNL R/A HDR ASSY SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 4.14 mm Header Plug Wire-to-Board 16 | Rectangular Power Connector | Part Number: 1-770974-0 | Internal Number: 1-770974-0 | 4.14 mm | TE Connectivity | TE Store |
16 Position 4.14 mm Pitch Dual Row Right Angle Through Hole Male Pin Header | Future Electronics |
TE 1-770974-0 Mini Univ. Mate-N-Lok Pin Header Right Angle Short Peg Tin 2x8P | Rapid Electronics |
Header Horiz 16 way 2 row Pin Mini UMNL | RS |
Plug & Socket Connector, Header, 16 Position 4.14Mm | Newark Electronics |
Conn Power HDR 16 POS 4.14mm Solder RA Thru-Hole 16 Terminal 1 Port | Avnet America |
MINI-UNIV M-N-L HDRS, 16P MINI UMNL R/A HDR ASSY SN | TE Connectivity 1-770974-0 | RS Americas |
WTB CONN, R/A HEADER, 16POS, 2ROW/4.14MM | element14 |
16P MINI UMNL R-A HDR ASSY SN | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Mini-Universal MATE-N-LOK |
---|---|
Pitch Spacing | 4.14mm |
Contact Termination | Through Hole Vertical |
No. of Contacts | 16 |
No. of Rows | 2 |
Connector Mounting | PCB |
Gender | Header |
Color | White |
Where can I find additional details, specifications and documents for a 1-770974-0?
Additional datasheets, footprints and schematics for 1-770974-0 are listed on our Part Details page. You can also find images and similar parts to 1-770974-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770974-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770974-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770974-0 fall under?
The 1-770974-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-770974-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770974-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770974-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770974-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, RS and Boersig have stock available or on a lead time for 1-770974-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770974-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770974-0?
You can fill out our help required form which you can use to request a quote for 1-770974-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.