Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.11
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
627
in stock
|
Buy Now | |
Rapid Electronics
from US$3.28
|
627
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
627
in stock
|
Buy Now | |
Farnell
from US$6.64
|
520
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
Boersig
from US$3.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Power Positions | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 16 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Height | 11.89mm |
Length | 39.85mm |
Width | 13.49mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.14mm, .162in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Chamfered Edges |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&socket Connectors 16P Mini Umnl Hdr W/ Dh Au |Amp Te Connectivity 794068-2 | Newark Electronics |
Pin&Socket Connectors 16P MINI UMNL HDR W/ DH AU | Rapid Electronics |
TE Connectivity 16P MINI UMNL HDR W/DH AU Power Connecto | Distrelec |
CONNECTOR, HEADER, 16POS, 2ROW, 4.14MM | Farnell |
Conn Power PIN 16 POS 4.14mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.14mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | Mini-Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 794068-2?
Additional datasheets, footprints and schematics for 794068-2 are listed on our Part Details page. You can also find images and similar parts to 794068-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794068-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794068-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794068-2 fall under?
The 794068-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794068-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794068-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794068-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794068-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794068-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794068-2 often in real-time on the comparison pages.
What if I can't find stock of 794068-2?
You can fill out our help required form which you can use to request a quote for 794068-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.