Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
3,509
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
3,027
in stock
|
Buy Now | |
TE Store
from US$1.46
|
877
in stock
|
Buy Now | |
Boersig
from US$1.32
|
760
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
120
in stock
|
Buy Now | |
element14
from US$1.13
|
35
in stock
|
Buy Now | |
Farnell
from US$1.27
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
from US$1.43
|
-
|
Buy Now | |
Distrelec
from US$1.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .162mm, 4.14in |
Number of Positions | 20 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MATE-N-LOK 20 Position Positive Lock Free Hanging Plug Housing | Future Electronics |
20P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 770585-1 | Internal Number: 770585-1 | 4.14 mm | TE Connectivity | TE Store |
20P MINI UMNL PLUG HSG | Heilind Electronics |
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm | Newark Electronics |
PLUG HOUSING, 20WAY | element14 |
20w Plug Dual row White UL 94 V-0 | RS |
Pin&Socket Connectors FREE HNG PLUG 20P | Rapid Electronics |
Conn Housing M 20 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 20 POSITION, NYLON, WHITE | TE Connectivity 770585-1 | RS Americas |
TE Connectivity 20P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 20Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
External Depth | 15.19mm |
External Length / Height | 23.83mm |
External Width | 43.1mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 2Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 770585-1?
Additional datasheets, footprints and schematics for 770585-1 are listed on our Part Details page. You can also find images and similar parts to 770585-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770585-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770585-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770585-1 fall under?
The 770585-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770585-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770585-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770585-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770585-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Boersig and Heilind Electronics have stock available or on a lead time for 770585-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770585-1 often in real-time on the comparison pages.
What if I can't find stock of 770585-1?
You can fill out our help required form which you can use to request a quote for 770585-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.