Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
TTI Europe
from US$0.41
|
15,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
7,359
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
6,921
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
6,896
in stock
|
Buy Now | |
element14
from US$0.58
|
6,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,236
in stock
|
Buy Now | |
TE Store
from US$0.75
|
1,702
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,626
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
1,501
in stock
|
Buy Now | |
Boersig
from US$0.47
|
1,145
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
754
in stock
|
Buy Now | |
Sager
from US$0.48
|
743
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
672
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
452
in stock
|
Buy Now | |
SOS electronic
from US$0.47
|
82
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Rows | 3 |
Number of Positions | 9 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing/PC Board Pin Headers |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 6.4kg |
9 CIR UNIV M-N-L PLUG | Heilind Electronics |
P&S Conn 9POS 600V PLUG HSG UL94V-0 FLAME RATING | Rapid Electronics |
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON | element14 |
Plug Housing, Nylon 6.6 | Newark Electronics |
9 CIR UNIV M-N-L PLUG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 172169-1 | Internal Number: 172169-1 | 4.2 mm | TE Connectivity | TE Store |
Conn Housing PL 9 POS 4.2mm Crimp ST Individual | Avnet America |
Pin & Socket Connectors 9POS 600V PLUG HSG UL94V-0 FLAME RATING | Sager |
TE Connectivity Pin housing Plug / Socket 9 Positions 4.2mm | Distrelec |
Connector Soft Shell 9 600 VAC Plug Matrix Nylon Plug Natural UL 94V-0 | TE Connectivity 172169-1 | RS Americas |
Plug | Transfer Multisort Elektronik |
Connector Housing Mini-Univ Mate-N-Lok Plug M/F 3x3P P4,14mm | SOS electronic |
9 way cable plug Min Mate-N-Lok | RS |
Mini-Universal MATE-N-LOK Series 9 Position Positive Lock Plug Housing | Future Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP 170359 170360 Series Pin & 170361 170362 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 3Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172169-1?
Additional datasheets, footprints and schematics for 172169-1 are listed on our Part Details page. You can also find images and similar parts to 172169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172169-1 fall under?
The 172169-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172169-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172169-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Heilind Electronics, Rapid Electronics and element14 have stock available or on a lead time for 172169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172169-1 often in real-time on the comparison pages.
What if I can't find stock of 172169-1?
You can fill out our help required form which you can use to request a quote for 172169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.