Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,486
in stock
|
Buy Now | |
Boersig
from US$0.41
|
42,772
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
41,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
18,127
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
16,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
16,533
in stock
|
Buy Now | |
element14
from US$0.64
|
11,971
in stock
|
Buy Now | |
Farnell
from US$0.60
|
8,983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
8,934
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
2,724
in stock
|
Buy Now | |
Sager
from US$0.51
|
1,780
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
1,524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
1,489
in stock
|
Buy Now | |
TE Store
from US$0.80
|
668
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
453
in stock
|
Buy Now | |
Conrad
from US$1.22
|
284
in stock
|
Buy Now | |
SOS electronic
from US$0.35
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,500
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.2in, .165mm |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .031 – .078in, .8 – 2mm |
Width | 14mm |
Length | 16mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mini-Universal MATE-N-LOK Series 9 Position Positive Lock Receptacle Housing | Future Electronics |
TE Connectivity 172161-1 Mini-Universal MATE-N-LOK Snap-in Crimp Housing 9 Pin | Rapid Electronics |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
HOUSING, RECEPTACLE, 9 WAY, NYLON | element14 |
9 CIR UNIV M-N-L CAP | Heilind Electronics |
Conn Housing RCP 9 POS 4.2mm Crimp ST Loose Piece | Avnet America |
Pin & Socket Connectors MATE-N-LOCK 9 CIR. | Sager |
Connector Soft Shell 9 600 VAC Receptacle (Cap) Matrix Nylon Natural | TE Connectivity 172161-1 | RS Americas |
9 way cable/panel socket Min Mate-N-Lok | RS |
9 CIR UNIV M-N-L CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 9 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 172161-1 | Internal Number: 172161-1 | 4.2 mm | TE Connectivity | TE Store |
TE Connectivity Socket housing Receptacle / Plug 9 Positions 4.2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Connector Housing Mini-Univ Mate-N-Lok Receptacle M/F 3x3P P4,14mm | SOS electronic |
Connector Housing RCP Power 9 POS 4.2mm Cable Mount Bag | Avnet Abacus |
9 Position Mini Universal Mate-N-Lok Cap Housing Nat | Dalroad Norslo |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Depth | 16mm |
External Length / Height | 23.7mm |
External Width | 22mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 3Rows |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 172161-1?
Additional datasheets, footprints and schematics for 172161-1 are listed on our Part Details page. You can also find images and similar parts to 172161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172161-1 fall under?
The 172161-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172161-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172161-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Future Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 172161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172161-1 often in real-time on the comparison pages.
What if I can't find stock of 172161-1?
You can fill out our help required form which you can use to request a quote for 172161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.