Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0172334-1 |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,566
in stock
|
Buy Now | |
TE Store
from US$0.57
|
7,411
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
5,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
2,566
in stock
|
Buy Now | |
element14
from US$0.53
|
2,566
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
1,313
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,313
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
14
in stock
|
Buy Now | |
CoreStaff
from US$0.69
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .8 – 2mm, .8 – 2in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Insertion Force | 11kg |
MINI UMNL CAP HOUSING 15P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 172334-1 | Internal Number: 172334-1 | Alias Number: 0-0172334-1 | 4.2 mm | TE Connectivity | TE Store |
Connector, Male Pin and Socket, 15-Position, 3 Row, Nylon, Mate-N-Lok Series | TE Connectivity 172334-1 | RS Americas |
Connector Housing, Rcpt, 15Pos, 4.2Mm Rohs Compliant: Yes |Amp Te Connectivity 172334-1 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 15POS, 4.2MM | element14 |
Pin&Socket Connectors UNIV M-N-L HSG | Rapid Electronics |
TE Connectivity MINI UMNL CAP HOUSING 15P Rectangular Po | Distrelec |
UNIV M-N-L HSG | Heilind Electronics |
15 Position Rectangular Housing Connector Receptacle Natural 0.163 (4.14mm)" | Future Electronics |
Conn Housing RCP 15 POS 4.2mm Crimp ST Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 172334-1?
Additional datasheets, footprints and schematics for 172334-1 are listed on our Part Details page. You can also find images and similar parts to 172334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172334-1 fall under?
The 172334-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172334-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172334-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 172334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172334-1 often in real-time on the comparison pages.
What if I can't find stock of 172334-1?
You can fill out our help required form which you can use to request a quote for 172334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.