Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,420
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
23,892
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
17,500
in stock
|
Buy Now | |
Boersig
from US$0.32
|
16,950
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
15,767
in stock
|
Buy Now | |
element14
from US$0.74
|
7,338
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
5,788
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5,788
in stock
|
Buy Now | |
TE Store
from US$0.55
|
5,251
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
4,193
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
3,800
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
2,254
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
491
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
442
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
175
in stock
|
Buy Now | |
SOS electronic
from US$0.25
|
100
in stock
|
Buy Now | |
Conrad
from US$0.79
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .031 – .078in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .162in, 4.14mm |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Insertion Force | 3.3kg |
UNIV M-N-L HSG | Heilind Electronics |
3P MINI UNIVERSAL MATE-N-LOK | TTI Europe |
MATE-N-LOK Series 3 Position 4.14 mm Positive Lock Receptacle Housing | Future Electronics |
RECEPTACLE HOUSING, FREE, 3WAY | element14 |
Receptacle Housing, Free, 3Way | Newark Electronics |
3P MINI UNIVERSAL MATE-N-LOK CAP HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.14 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 172234-1 | Internal Number: 172234-1 | 4.14 mm | TE Connectivity | TE Store |
Housing,cap FH,Mate-n-lok,3 Way,Natural | RS |
Connector Soft Shell 3 600 VAC Receptacle (Cap) In-Line Nylon Natural | TE Connectivity 172234-1 | RS Americas |
Conn Housing RCP 3 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
Plug | Transfer Multisort Elektronik |
TE Connectivity Socket housing Receptacle / Plug 3 Positions 4.14mm | Distrelec |
Connector Housing Mini-Uni MATE-N-LOK 3P P4,14mm | SOS electronic |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Pin & Socket Connectors RECEPTACLE HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | Clear |
External Depth | 16.6mm |
External Length / Height | 23.7mm |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 172234-1?
Additional datasheets, footprints and schematics for 172234-1 are listed on our Part Details page. You can also find images and similar parts to 172234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172234-1 fall under?
The 172234-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172234-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172234-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Boersig, Future Electronics and Chip One Stop have stock available or on a lead time for 172234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172234-1 often in real-time on the comparison pages.
What if I can't find stock of 172234-1?
You can fill out our help required form which you can use to request a quote for 172234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.