Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
158
in stock
|
Buy Now | |
Powell Electronics
from US$1.89
|
9,900
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
7,135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,427
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
553
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
553
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
477
in stock
|
Buy Now | |
TE Store
from US$1.75
|
446
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
363
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
219
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
219
in stock
|
Buy Now | |
element14
from US$1.31
|
158
in stock
|
Buy Now | |
Conrad
from US$2.39
|
12
in stock
|
Buy Now | |
Avnet Asia
from US$1.46
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Row-to-Row Spacing | 4.14mm, .163in |
Number of Rows | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 4.14mm, .163in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | White |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
24P MINI UMNL PLUG HSG | Heilind Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing M 24 POS 4.14mm Crimp ST Cable Mount Individual | Avnet America |
CONNECTOR, SOFT SHELL, MINI-UNIVERSAL MATE-N-LOK, 24 POSITION, NYLON, WHITE | TE Connectivity 770587-1 | RS Americas |
24P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 24 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 24 | Rectangular Power Connector | Part Number: 770587-1 | Internal Number: 770587-1 | 4.14 mm | TE Connectivity | TE Store |
Pin&Socket Connectors FH PLUG HSG 24P | Rapid Electronics |
TE Connectivity 24P MINI UMNL PLUG HSG Pin & Socket Conn | Distrelec |
CONNECTOR HOUSING, PLUG, 24POS, 4.14MM | element14 |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Where can I find additional details, specifications and documents for a 770587-1?
Additional datasheets, footprints and schematics for 770587-1 are listed on our Part Details page. You can also find images and similar parts to 770587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770587-1 fall under?
The 770587-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770587-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770587-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 770587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770587-1 often in real-time on the comparison pages.
What if I can't find stock of 770587-1?
You can fill out our help required form which you can use to request a quote for 770587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.